The SN7534051 is a dual differential driver and receiver designed to meet TIA/EIA-422-B and ITU V.11 standards, operating from a single 5-V supply. It features driver current limiting, thermal shutdown protection, and individual active-high enables per driver. The receiver has a ±200 mV input sensitivity and 12 kΩ minimum input impedance. The SN7534051NSR variant is packaged in a 16-pin SOP with a length of 10.2 mm, width of 5.3 mm, and height of 1.8 mm, and operates from -20°C to 85°C. The device offers 3-state driver outputs and does not include receiver enable control, distinguishing it from the SN7534050 variant which includes receiver 3-state outputs. It supports differential signaling with high-impedance outputs in disable mode.
Dual Differential Drivers and Receivers 16-SO
Dual Differential Drivers and Receivers 16-SO -20 to 85 Product overview: SN7534051NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN7534051NSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065710-SN7534051NSR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER HALF 2/2 16SO
RS-422 Interface IC Dual Differential Drivers and Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN7534051NSR | 710-SN7534051NSR | 065710-SN7534051NSR | SN7534051NSR | SN7534051NSR |
| Product Name | SN7534051 Dual Differential Drivers and Receivers | Dual Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN7534051NSR | Drivers, Receivers, Transceivers | RS-422 Interface IC |
| Device Type | Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | ||||
| # of Rx | 2 # | ||||
| Data Rate | 10000 kbps |