The SN7534051NS is a dual differential driver and receiver in a 16-pin SOP package, designed to meet TIA/EIA-422-B and ITU Recommendation V.11 standards. It operates from a single 5-V power supply, with driver outputs featuring current limiting and thermal shutdown protection. The receiver has a differential input sensitivity of ±200 mV and an input impedance of at least 12 kΩ. Each driver has an individual active-high enable, and the device is rated for operation from -20°C to 85°C.
Dual Differential Drivers and Receivers 16-SO
Dual Differential Drivers and Receivers 16-SO -20 to 85 Product overview: SN7534051NS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN7534051NS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 122836-SN7534051NS
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
RS-422 Interface IC Dual Differential Drivers and Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN7534051NS | 710-SN7534051NS | 122836-SN7534051NS | SN7534051NS |
| Product Name | SN7534051 Dual Differential Drivers and Receivers | Dual Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN7534051NS | RS-422 Interface IC |
| Device Type | Receiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | |||
| # of Rx | 2 # |