Dual High-Sensitivity Line REC 14-SO 0 to 70
Dual High-Sensitivity Line REC 14-SO 0 to 70 Product overview: SN75207BNSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75207BNSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 795178-SN75207BNSR
Packaging: Reel package
Type: Receiver
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Drivers/Receivers: 0/2
Receiver Hysteresis: 500mV
Family Name: SN75207B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOP
Alternative Parts (Cross-Reference): DS75107J; DS75107M; DS75107AM; DS75107AN;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75207BNSR | 710-SN75207BNSR | 795178-SN75207BNSR |
| Product Name | SN75207B Dual High-Sensitivity Line REC | Dual Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75207BNSR |
| Device Type | SN75207B Dual High-Sensitivity Line REC | Transceiver | Receiver |
| Features | RoHS | RoHS | |
| # of Rx | 2 # |