Multiple RS-232 Driver And Receiver 20-PDIP 0 to 70
Multiple RS-232 Driver And Receiver 20-PDIP 0 to 70 Product overview: SN75196N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75196N can be used for catalog matching and distributor lookup.
Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, BIPolar, PDIP20
Manufacturer: Texas Instruments
Win Source Part Number: 1100927-SN75196N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75196N | 710-SN75196N | SN75196N | 1100927-SN75196N |
| Product Name | SN75196 Multiple RS-232 Driver And Receiver | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75196N | |
| Technology | RS232 | |||
| Device Type | Receiver | Transceiver | Transceiver | Receiver; Transceiver |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 3 # |