The SN75196 is a single-chip device integrating five RS-232 drivers and three receivers for interfacing a UART with a serial-port connector, complying with TIA/EIA-232-F and ITU V.28 standards and supporting data rates up to 120 kbit/s with low capacitive loads. It is housed in a 20-pin SOIC (DW) package with dimensions of 13.3 mm pitch, 12.0 mm width, and operates over a temperature range of 0°C to 70°C. ESD protection exceeds 10 kV on RS-232 pins and 5 kV on all other pins under the human-body model.
Multiple RS-232 Driver And Receiver 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 030480-SN75196DWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Multiple RS-232 Driver And Receiver 20-SOIC 0 to 70 Product overview: SN75196DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75196DWR can be used for catalog matching and distributor lookup.
Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, BIPolar, PDSO20
RS-232 Interface IC Multiple RS-232
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75196DWR | 030480-SN75196DWR | 710-SN75196DWR | SN75196DWR | SN75196DWR |
| Product Name | SN75196 Multiple RS-232 Driver And Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75196DWR | SOIC Interface Transceiver IC | RS-232 Interface IC | |
| Technology | RS232 | ||||
| Device Type | Receiver | Receiver; Transceiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 3 # |