Texas Instruments MAX232 Dual EIA-232 Driver/Receiver MAX232D

Description
Dual EIA-232 Driver/Receiver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual EIA-232 Driver/Receiver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX232 Dual EIA-232 Driver/Receiver - MAX232D - Texas Instruments
Dallas, TX, United States
MAX232 Dual EIA-232 Driver/Receiver
MAX232D
MAX232 Dual EIA-232 Driver/Receiver MAX232D
Dual EIA-232 Driver/Receiver 16-SOIC 0 to 70

Dual EIA-232 Driver/Receiver 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Interface Transceiver IC
710-MAX232D
Dual 5V SOIC Interface Transceiver IC 710-MAX232D
RS-232 Transceiver, Dual Tx/Rx, 5V, 120Kbps, SOIC Product overview: MAX232D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232D can be used for catalog matching and distributor lookup.

RS-232 Transceiver, Dual Tx/Rx, 5V, 120Kbps, SOIC Product overview: MAX232D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MAX232D - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BICMOS, PDSO16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BICMOS, PDSO16

Supplier's Site Datasheet
Line Interface ICs - 1218672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1218672
Line Interface ICs 1218672
MAX232D RS-232 line 2Tx / 2Rx, SOIC16

MAX232D RS-232 line 2Tx / 2Rx, SOIC16

Supplier's Site
Line Interface ICs - 5172908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
5172908
Line Interface ICs 5172908
MAX232D RS-232 line 2Tx / 2Rx, SOIC16

MAX232D RS-232 line 2Tx / 2Rx, SOIC16

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX232D
RS-232 Interface IC MAX232D
RS-232 Interface IC Dual EIA-232 Driver

RS-232 Interface IC Dual EIA-232 Driver

Buy Now Datasheet
Rs232 Transceiver, 120Kbps, Soic-16; Device Type Texas Instruments - 29AH6459 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Transceiver, 120Kbps, Soic-16; Device Type Texas Instruments
29AH6459
Rs232 Transceiver, 120Kbps, Soic-16; Device Type Texas Instruments 29AH6459
RS232 TRANSCEIVER, 120KBPS, SOIC-16; Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

RS232 TRANSCEIVER, 120KBPS, SOIC-16; Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> RS232 ICs - MAX232D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS232 ICs
MAX232D
Communication Interface Chip/UART/485/232 >> RS232 ICs MAX232D
120Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS

120Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - MAX232D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX232D
Drivers, Receivers, Transceivers MAX232D
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX232D 710-MAX232D MAX232D 1218672 MAX232D 29AH6459 MAX232D MAX232D
Product Name MAX232 Dual EIA-232 Driver/Receiver Dual 5V SOIC Interface Transceiver IC Line Interface ICs RS-232 Interface IC Rs232 Transceiver, 120Kbps, Soic-16; Device Type Texas Instruments Communication Interface Chip/UART/485/232 >> RS232 ICs Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Transceiver Line / Bus Driver; Transceiver; Line Driver, Driver, Converter Terminators; UART Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS RoHS
# of Rx 2 #
Data Rate 120 kbps 120 kbps 120 kbps 120 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74LVTH16501 3.3-V ABT 18-Bit Universal Bus Transceivers With 3-State Outputs - 74LVTH16501DLRG4 - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Features RoHS
View Details
4 suppliers
AM26C31-EP Enhanced Product Quadruple Differential Line Driver - AM26C31MDREP - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Specialty Logic - 100181DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details