Multiple RS-232 Driver And Receiver 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 042799-SN75196DW
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Multiple RS-232 Driver And Receiver 20-SOIC 0 to 70 Product overview: SN75196DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75196DW can be used for catalog matching and distributor lookup.
Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, BIPolar, PDSO20
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
RS-232 Interface IC Mult RS232 Driver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75196DW | 042799-SN75196DW | 710-SN75196DW | SN75196DW | SN75196DW | SN75196DW |
| Product Name | SN75196 Multiple RS-232 Driver And Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75196DW | SOIC Interface Transceiver IC | IC RS-232 DRIVER/REC 20-SOIC | RS-232 Interface IC | |
| Technology | RS232 | |||||
| Device Type | Receiver | Receiver; Transceiver | Transceiver | Transceiver | Line / Bus Driver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 3 # |