Quadruple Line Receiver 14-SO 0 to 70
Quadruple Line Receiver 14-SO 0 to 70 Product overview: SN75189NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75189NSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 132603-SN75189NSR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RS-232 Interface IC Quadruple Line Receiver
IC RECEIVER 0/4 14SOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75189NSR | 710-SN75189NSR | 132603-SN75189NSR | SN75189NSR | SN75189NSR |
| Product Name | SN75189 Quadruple Line Receiver | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75189NSR | RS-232 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Rx | 4 # | ||||
| Data Rate | 1000 kbps | 1000 kbps |