Texas Instruments SN75189A Quadruple Line Receiver SN75189ANSRG4

Description
Quadruple Line Receiver 14-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple Line Receiver 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75189A Quadruple Line Receiver - SN75189ANSRG4 - Texas Instruments
Dallas, TX, United States
SN75189A Quadruple Line Receiver
SN75189ANSRG4
SN75189A Quadruple Line Receiver SN75189ANSRG4
Quadruple Line Receiver 14-SO 0 to 70

Quadruple Line Receiver 14-SO 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75189ANSRG4
Interface Transceiver IC 710-SN75189ANSRG4
Quadruple Line Receiver 14-SO 0 to 70 Product overview: SN75189ANSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75189ANSRG4 can be used for catalog matching and distributor lookup.

Quadruple Line Receiver 14-SO 0 to 70 Product overview: SN75189ANSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75189ANSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75189ANSRG4 - 065706-SN75189ANSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75189ANSRG4
065706-SN75189ANSRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75189ANSRG4 065706-SN75189ANSRG4
Manufacturer: Texas Instruments Win Source Part Number: 065706-SN75189ANSRG4 Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065706-SN75189ANSRG4
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75189ANSRG4
RS-232 Interface IC SN75189ANSRG4
RS-232 Interface IC Quadruple Line Receiver

RS-232 Interface IC Quadruple Line Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75189ANSRG4 710-SN75189ANSRG4 065706-SN75189ANSRG4 SN75189ANSRG4
Product Name SN75189A Quadruple Line Receiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75189ANSRG4 RS-232 Interface IC
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS646 Octal Registered Bus Transceivers with 3-State Outputs - 5962-89956013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
# of Devices 2 #
Package Type 16-CDIP
View Details