Texas Instruments SN75189A Quadruple Line Receiver SN75189ANSR

Description
Quadruple Line Receiver 14-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple Line Receiver 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75189A Quadruple Line Receiver - SN75189ANSR - Texas Instruments
Dallas, TX, United States
SN75189A Quadruple Line Receiver
SN75189ANSR
SN75189A Quadruple Line Receiver SN75189ANSR
Quadruple Line Receiver 14-SO 0 to 70

Quadruple Line Receiver 14-SO 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75189ANSR
Interface Transceiver IC 710-SN75189ANSR
Quadruple Line Receiver 14-SO 0 to 70 Product overview: SN75189ANSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75189ANSR can be used for catalog matching and distributor lookup.

Quadruple Line Receiver 14-SO 0 to 70 Product overview: SN75189ANSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75189ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75189ANSR - 030478-SN75189ANSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75189ANSR
030478-SN75189ANSR
Interface - Interface - Drivers, Receivers, Transceivers - SN75189ANSR 030478-SN75189ANSR
Manufacturer: Texas Instruments Win Source Part Number: 030478-SN75189ANSR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030478-SN75189ANSR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75189ANSR
RS-232 Interface IC SN75189ANSR
RS-232 Interface IC Quadruple Line Receiver

RS-232 Interface IC Quadruple Line Receiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75189ANSR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75189ANSR
Drivers, Receivers, Transceivers SN75189ANSR
IC RECEIVER 0/4 14SOP

IC RECEIVER 0/4 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75189ANSR 710-SN75189ANSR 030478-SN75189ANSR SN75189ANSR SN75189ANSR
Product Name SN75189A Quadruple Line Receiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75189ANSR RS-232 Interface IC Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26LS33AM Quadruple Differential Line Receiver - AM26LS33AMFKB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
5 suppliers
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88673013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details