Quadruple Line Driver 14-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1256176-SN75188NSRG4
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: ±7.5 V ~ 15 V
Protocol: RS232
Number of Drivers/Receivers: 4/0
Family Name: SN75188
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Alternative Parts (Cross-Reference): DS1488N; MAX1488EC/D+; MAX1488ED;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quad Transmitter RS-232 14-Pin SOP T/R Product overview: SN75188NSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75188NSRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75188NSRG4 | 1256176-SN75188NSRG4 | 710-SN75188NSRG4 |
| Product Name | SN75188 Quadruple Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - SN75188NSRG4 | Quad Interface Transceiver IC |
| Device Type | Line / Bus Driver | Receiver | Transceiver |
| Features | RoHS | RoHS | |
| # of Rx | 0 # | ||
| Data Rate | 300 kbps | 300 kbps |