Texas Instruments SN75185 Multiple RS-232 Drivers And Receivers SN75185DWG4

Description
Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75185 Multiple RS-232 Drivers And Receivers - SN75185DWG4 - Texas Instruments
Dallas, TX, United States
SN75185 Multiple RS-232 Drivers And Receivers
SN75185DWG4
SN75185 Multiple RS-232 Drivers And Receivers SN75185DWG4
Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70

Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75185DWG4
SOIC Interface Transceiver IC 710-SN75185DWG4
Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70 Product overview: SN75185DWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75185DWG4 can be used for catalog matching and distributor lookup.

Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70 Product overview: SN75185DWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75185DWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75185DWG4 - 1256173-SN75185DWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75185DWG4
1256173-SN75185DWG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75185DWG4 1256173-SN75185DWG4
Manufacturer: Texas Instruments Win Source Part Number: 1256173-SN75185DWG4 Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Receiver Hysteresis: 500mV Family Name: SN75185 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): ST75185CD; ST75185CDR; MAX3185EWP+; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256173-SN75185DWG4
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Receiver Hysteresis: 500mV
Family Name: SN75185
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): ST75185CD; ST75185CDR; MAX3185EWP+;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75185DWG4
RS-232 Interface IC SN75185DWG4
RS-232 Interface IC Multiple RS-232 Driver and Receiver

RS-232 Interface IC Multiple RS-232 Driver and Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75185DWG4 710-SN75185DWG4 1256173-SN75185DWG4 SN75185DWG4
Product Name SN75185 Multiple RS-232 Drivers And Receivers SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75185DWG4 RS-232 Interface IC
Technology RS232
Device Type Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT04 Hex Inverters - 5962-89734012A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Specialized - 32P4918-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211IDBRE4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers
DS16F95QML-SP EIA-485/EIA-422A Differential Bus Transceivers - DS16F95WFQMLV - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers