Texas Instruments SN75183 Quadruple Differential Line Driver SN75183N

Description
Quadruple Differential Line Driver 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75183 Quadruple Differential Line Driver - SN75183N - Texas Instruments
Dallas, TX, United States
SN75183 Quadruple Differential Line Driver
SN75183N
SN75183 Quadruple Differential Line Driver SN75183N
Quadruple Differential Line Driver 14-PDIP 0 to 70

Quadruple Differential Line Driver 14-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75183N - 065701-SN75183N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75183N
065701-SN75183N
Interface - Interface - Drivers, Receivers, Transceivers - SN75183N 065701-SN75183N
Manufacturer: Texas Instruments Win Source Part Number: 065701-SN75183N Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 065701-SN75183N
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75183N
Interface Transceiver IC 710-SN75183N
Quadruple Differential Line Driver 14-PDIP 0 to 70 Product overview: SN75183N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75183N can be used for catalog matching and distributor lookup.

Quadruple Differential Line Driver 14-PDIP 0 to 70 Product overview: SN75183N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75183N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Differential Line Driver, Dual, 9Ns, Dip-14; Ic Interface Type Texas Instruments - 60K6932 - Newark, An Avnet Company
Chicago, IL, United States
Differential Line Driver, Dual, 9Ns, Dip-14; Ic Interface Type Texas Instruments
60K6932
Differential Line Driver, Dual, 9Ns, Dip-14; Ic Interface Type Texas Instruments 60K6932
DIFFERENTIAL LINE DRIVER, DUAL, 9NS, DIP-14; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:-; Device Type:Differential Line Driver; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature Max:70°C RoHS Compliant: Yes

DIFFERENTIAL LINE DRIVER, DUAL, 9NS, DIP-14; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:-; Device Type:Differential Line Driver; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature Max:70°C RoHS Compliant: Yes

Supplier's Site
Ic, Line Driver, Quad, Diff; Ic Interface Type Texas Instruments - 29AH1512 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Line Driver, Quad, Diff; Ic Interface Type Texas Instruments
29AH1512
Ic, Line Driver, Quad, Diff; Ic Interface Type Texas Instruments 29AH1512
IC, LINE DRIVER, QUAD, DIFF; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Device Type:Line; No. of Pins:14Pins; Operating Temperature Max:70°C; Operating Temperature Min:0°C; RoHS Compliant: Yes

IC, LINE DRIVER, QUAD, DIFF; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Device Type:Line; No. of Pins:14Pins; Operating Temperature Max:70°C; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75183N 065701-SN75183N 710-SN75183N 60K6932 29AH1512
Product Name SN75183 Quadruple Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - SN75183N Interface Transceiver IC Differential Line Driver, Dual, 9Ns, Dip-14; Ic Interface Type Texas Instruments Ic, Line Driver, Quad, Diff; Ic Interface Type Texas Instruments
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) ? to 70 C (? to 158 F) 0 to 70 C (32 to 158 F)
Package Type PDIP,SO,SOIC SOP; 14-SOP PDIP
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details