Texas Instruments SN75179B Differential Driver And Receiver Pair SN75179BP

Description
Differential Driver And Receiver Pair 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Differential Driver And Receiver Pair 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75179B Differential Driver And Receiver Pair - SN75179BP - Texas Instruments
Dallas, TX, United States
SN75179B Differential Driver And Receiver Pair
SN75179BP
SN75179B Differential Driver And Receiver Pair SN75179BP
Differential Driver And Receiver Pair 8-PDIP 0 to 70

Differential Driver And Receiver Pair 8-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75179BP - 092024-SN75179BP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75179BP
092024-SN75179BP
Interface - Interface - Drivers, Receivers, Transceivers - SN75179BP 092024-SN75179BP
Manufacturer: Texas Instruments Win Source Part Number: 092024-SN75179BP Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Lighting

Manufacturer: Texas Instruments
Win Source Part Number: 092024-SN75179BP
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Lighting

Buy Now Datasheet
Line Interface ICs - 5173169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
5173169
Line Interface ICs 5173169
SN75179BP RS-485 line transceiver, DIP8

SN75179BP RS-485 line transceiver, DIP8

Supplier's Site
Line Interface ICs - 5173169P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
5173169P
Line Interface ICs 5173169P
SN75179BP RS-485 line transceiver, DIP8

SN75179BP RS-485 line transceiver, DIP8

Supplier's Site
Line Interface ICs - 9203494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
9203494
Line Interface ICs 9203494
SN75179BP RS-485 line transceiver, DIP8

SN75179BP RS-485 line transceiver, DIP8

Supplier's Site
 - SN75179BP - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BIPolar, PDIP8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BIPolar, PDIP8

Supplier's Site Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-SN75179BP
5V Interface Transceiver IC 710-SN75179BP
RS-422/485 Bus Transceiver, 10Mbps, 5V, 1-Ch, PDIP Product overview: SN75179BP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75179BP can be used for catalog matching and distributor lookup.

RS-422/485 Bus Transceiver, 10Mbps, 5V, 1-Ch, PDIP Product overview: SN75179BP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75179BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75179BP - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75179BP
Drivers, Receivers, Transceivers SN75179BP
IC TRANSCEIVER FULL 1/1 8DIP

IC TRANSCEIVER FULL 1/1 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75179BP
RS-422/RS-485 Interface IC SN75179BP
RS-422/RS-485 Interface IC Diff Drv/Rec Pair

RS-422/RS-485 Interface IC Diff Drv/Rec Pair

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75179BP 092024-SN75179BP 5173169 5173169P SN75179BP 710-SN75179BP SN75179BP SN75179BP
Product Name SN75179B Differential Driver And Receiver Pair Interface - Interface - Drivers, Receivers, Transceivers - SN75179BP Line Interface ICs Line Interface ICs 5V Interface Transceiver IC Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Device Type Receiver Receiver; Transceiver Line / Bus Driver; Receiver; Transceiver; Receiver, Differential Driver Line / Bus Driver; Receiver; Transceiver; Receiver, Differential Driver Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V 5V
# of Tx 1 # 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection - MAX213CDWR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
5 suppliers
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211IDBG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details