Texas Instruments SN75176B Differential Bus Transceiver SN75176BP

Description
Differential Bus Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Differential Bus Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75176B Differential Bus Transceiver - SN75176BP - Texas Instruments
Dallas, TX, United States
SN75176B Differential Bus Transceiver
SN75176BP
SN75176B Differential Bus Transceiver SN75176BP
Differential Bus Transceiver 8-PDIP 0 to 70

Differential Bus Transceiver 8-PDIP 0 to 70

Buy Now Datasheet
Bus Transceivers - 1244525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
1244525
Bus Transceivers 1244525
Differential bus transceiver,SN75176B P

Differential bus transceiver,SN75176BP

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SN75176BP - 007516-SN75176BP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75176BP
007516-SN75176BP
Interface - Interface - Drivers, Receivers, Transceivers - SN75176BP 007516-SN75176BP
Manufacturer: Texas Instruments Win Source Part Number: 007516-SN75176BP Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Family Name: SN75176B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ADM1485AN; ADM1485JN; ADM1485ANZ; Introduction Date: September 30, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Consumer Electronics, Multimedia, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 007516-SN75176BP
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Family Name: SN75176B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): ADM1485AN; ADM1485JN; ADM1485ANZ;
Introduction Date: September 30, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Consumer Electronics, Multimedia, Portable Devices

Buy Now Datasheet
Singapore, Singapore
Through-Hole 5V Interface Transceiver IC
710-SN75176BP
Through-Hole 5V Interface Transceiver IC 710-SN75176BP
RS-422/485 Bus Transceiver, 10Mbps, 5V, Through Hole, 8-Pin PDIP Product overview: SN75176BP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Through-Hole, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75176BP can be used for catalog matching and distributor lookup.

RS-422/485 Bus Transceiver, 10Mbps, 5V, Through Hole, 8-Pin PDIP Product overview: SN75176BP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Through-Hole, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75176BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Bus Transceiver, 75176, Dip8; Device Type Texas Instruments - 33AH4988 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Bus Transceiver, 75176, Dip8; Device Type Texas Instruments
33AH4988
Ic, Bus Transceiver, 75176, Dip8; Device Type Texas Instruments 33AH4988
IC, BUS TRANSCEIVER, 75176, DIP8; Device Type:Differential Transceiver; IC Interface Type:2 Wire, Serial; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case RoHS Compliant: Yes

IC, BUS TRANSCEIVER, 75176, DIP8; Device Type:Differential Transceiver; IC Interface Type:2 Wire, Serial; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case RoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - SN75176BP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
SN75176BP
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs SN75176BP
transceiver 1/1 DIP-8 RS-485/RS-422 ICs ROHS

transceiver 1/1 DIP-8 RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75176BP
RS-422/RS-485 Interface IC SN75176BP
RS-422/RS-485 Interface IC Bus Diff

RS-422/RS-485 Interface IC Bus Diff

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75176BP - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75176BP
Drivers, Receivers, Transceivers SN75176BP
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75176BP 1244525 007516-SN75176BP 710-SN75176BP 33AH4988 SN75176BP SN75176BP SN75176BP
Product Name SN75176B Differential Bus Transceiver Bus Transceivers Interface - Interface - Drivers, Receivers, Transceivers - SN75176BP Through-Hole 5V Interface Transceiver IC Ic, Bus Transceiver, 75176, Dip8; Device Type Texas Instruments Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs RS-422/RS-485 Interface IC Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver; Bus Transceiver Receiver; Transceiver Transceiver Terminators; UART Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V Other; 4.75V~5.25V 5V Other; 4.75V ~ 5.25V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32CNSR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers
ISO15 Isolated 3.3-V Half-Duplex RS-485 Transceivers - ISO15MDWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211IDB - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
5 suppliers