Quad High Speed Differential Line Drivers 16-PDIP 0 to 70
Quad High Speed Differential Line Drivers 16-PDIP 0 to 70 Product overview: DS26LS31CN/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LS31CN/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 014767-DS26LS31CN/NO
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC DRIVER 4/0 16DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS26LS31CN/NOPB | 710-DS26LS31CN/NOPB | 014767-DS26LS31CN/NOPB | DS26LS31CN/NOPB |
| Product Name | DS26LS31C Quad High Speed Differential Line Drivers | Quad Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS26LS31CN/NOPB | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver | Transceiver | Receiver | Driver |
| Features | RoHS | RoHS | ||
| # of Tx | 4 # | |||
| # of Rx | 0 # | |||
| Data Rate | 10000 kbps |