Differential Bus Transceiver 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1256156-SN75176AD
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Communications & Networking, Consumer Electronics, Multimedia, Portable Devices
Family Part Number: SN75176A
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
RS-422 Bus Transceiver, 10Mbps, 5V, Half Duplex, SOIC-8 Product overview: SN75176AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75176AD can be used for catalog matching and distributor lookup.
DIFFERENTIAL BUS TRANSCEIVERS; Device Type:Line; IC Interface Type:RS422; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 8SOIC
RS-422/RS-485 Interface IC Diff Bus Trans
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75176AD | 1256156-SN75176AD | 5171624 | 5171624P | 710-SN75176AD | 29AH7710 | SN75176AD | SN75176AD |
| Product Name | SN75176A Differential Bus Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75176AD | Line Interface ICs | Line Interface ICs | 5V SOIC Interface Transceiver IC | Differential Bus Transceivers; Device Type Texas Instruments | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver; Bus Transceiver | Transceiver; Bus Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75V ~ 5.25V | Other; 4.75V | Other; 4.75V ~ 5.25V | 5V | |||
| # of Tx | 1 # | 1 # | ||||||
| # of Rx | 1 # |