Quadruple Differential Line Receiver 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 082433-SN75173N
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security
Quadruple Differential Line Receiver 16-PDIP 0 to 70 Product overview: SN75173N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75173N can be used for catalog matching and distributor lookup.
LINE RECEIVER QUAD RS485/422/423; Device Type:Differential Line Receiver; IC Interface Type:RS422, RS423, RS485; No. of Receivers:4Receivers
RS-422/RS-485 Interface IC Quad Diff Line
IC RECEIVER 0/4 16DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75173N | 082433-SN75173N | 710-SN75173N | 29AH7709 | SN75173N | SN75173N |
| Product Name | SN75173 Quadruple Differential Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75173N | Interface Transceiver IC | Line Receiver Quad Rs485/422/423; Device Type Texas Instruments | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | Other; 4.75V | 5V | Other; 4.75V ~ 5.25V | |
| # of Tx | 0 # | |||||
| # of Rx | 4 # |