The SN75173DR is a quadruple differential line receiver with 3-state outputs, designed for multipoint bus transmission in noisy environments, meeting TIA/EIA-422-B, TIA/EIA-423-B, and TIA/EIA-485-A standards. It operates from a single 5-V supply with a common-mode input voltage range of -12 V to 12 V and input sensitivity of ±200 mV. The device is packaged in a 16-pin SOIC with dimensions of 9.9 mm × 6 mm and is characterized for operation from 0°C to 70°C. It features input hysteresis of 50 mV typical, high input impedance of at least 12 kΩ, and fail-safe operation that drives outputs high when inputs are open-circuited.
Quadruple Differential Line Receiver 16-SOIC 0 to 70
Quadruple Differential Line Receiver 16-SOIC 0 to 70 Product overview: SN75173DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75173DR can be used for catalog matching and distributor lookup.
IC RECEIVER 0/4 16SOIC
RS-422/RS-485 Interface IC Quadruple Diff Line Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75173DR | 710-SN75173DR | SN75173DR | SN75173DR |
| Product Name | SN75173 Quadruple Differential Line Receiver | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V ~ 5.25V | 5V | |
| # of Tx | 0 # | |||
| # of Rx | 4 # |