Texas Instruments SN75172 Quadruple Differential Line Driver SN75172N

Description
Quadruple Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75172 Quadruple Differential Line Driver - SN75172N - Texas Instruments
Dallas, TX, United States
SN75172 Quadruple Differential Line Driver
SN75172N
SN75172 Quadruple Differential Line Driver SN75172N
Quadruple Differential Line Driver 16-PDIP 0 to 70

Quadruple Differential Line Driver 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V Interface Transceiver IC
710-SN75172N
Quad 5V Interface Transceiver IC 710-SN75172N
Quad RS-422/RS-485 Bus Transceiver, 4Mbps, 5V, PDIP Product overview: SN75172N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75172N can be used for catalog matching and distributor lookup.

Quad RS-422/RS-485 Bus Transceiver, 4Mbps, 5V, PDIP Product overview: SN75172N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75172N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75172N - 082429-SN75172N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75172N
082429-SN75172N
Interface - Interface - Drivers, Receivers, Transceivers - SN75172N 082429-SN75172N
Manufacturer: Texas Instruments Win Source Part Number: 082429-SN75172N Packaging: Tube/Rail Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 082429-SN75172N
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet
Line Interface ICs - 630875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
630875
Line Interface ICs 630875
Quad differential line driver,SN75172N

Quad differential line driver,SN75172N

Supplier's Site
Line Interface ICs - 630875P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
630875P
Line Interface ICs 630875P
Quad differential line driver,SN75172N

Quad differential line driver,SN75172N

Supplier's Site
Line Interface ICs - 1000735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1000735
Line Interface ICs 1000735
Quad differential line driver,SN75172N

Quad differential line driver,SN75172N

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75172N
RS-422/RS-485 Interface IC SN75172N
RS-422/RS-485 Interface IC Quad Diff Line Drive

RS-422/RS-485 Interface IC Quad Diff Line Drive

Buy Now Datasheet
Line Driver Quad Rs485/rs422, 75172; Device Type Texas Instruments - 28AH5186 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver Quad Rs485/rs422, 75172; Device Type Texas Instruments
28AH5186
Line Driver Quad Rs485/rs422, 75172; Device Type Texas Instruments 28AH5186
LINE DRIVER QUAD RS485/RS422, 75172; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

LINE DRIVER QUAD RS485/RS422, 75172; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75172N 710-SN75172N 082429-SN75172N 630875 630875P SN75172N 28AH5186
Product Name SN75172 Quadruple Differential Line Driver Quad 5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75172N Line Interface ICs Line Interface ICs RS-422/RS-485 Interface IC Line Driver Quad Rs485/rs422, 75172; Device Type Texas Instruments
Device Type Line / Bus Driver Transceiver Receiver Line / Bus Driver; Line Driver Line / Bus Driver; Line Driver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V Other; 4.75V
# of Tx 4 # 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
DS36276 FailSafe Multipoint Transceiver - DS36276MX/NOPB - Texas Instruments
Specs
Device Type Front End; Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31CD - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001CA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
2 suppliers