Octal General-Purpose Interface Bus Transceiver 24-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 138730-SN75162BDW
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 488
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 650mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN75162BDWR; SN75162BN; SN75162BDW;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
8-CH Bus Transceiver, 5V, SOIC, 22ns Prop Delay Product overview: SN75162BDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75162BDW can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 8 Driver, 8 Rcvr, BIPolar, PDSO24
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75162BDW | 138730-SN75162BDW | 710-SN75162BDW | SN75162BDW |
| Product Name | SN75162B Octal General-Purpose Interface Bus Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75162BDW | 5V SOIC Interface Transceiver IC | |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 8 # |