Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75160BDWE4

Description
Win Source Part Number: 1261252-SN75160BDWE4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 25 Mounting: SMD (SMT) Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN75160
Request a Quote Datasheet
Description
Win Source Part Number: 1261252-SN75160BDWE4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 25 Mounting: SMD (SMT) Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN75160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261252-SN75160BDWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261252-SN75160BDWE4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261252-SN75160BDWE4
Win Source Part Number: 1261252-SN75160BDWE4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 25 Mounting: SMD (SMT) Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN75160

Win Source Part Number: 1261252-SN75160BDWE4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Protocol: IEEE 488
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 650 mV
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN75160

Buy Now Datasheet
 - SN75160BDWE4 - Rochester Electronics
Newburyport, MA, United States
75160B - OCTAL GENERAL-PURPOSE INTERFACE BUS TRANSCEIVER

75160B - OCTAL GENERAL-PURPOSE INTERFACE BUS TRANSCEIVER

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75160BDWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75160BDWE4
Drivers, Receivers, Transceivers SN75160BDWE4
8/8 Transceiver Half IEEE 488 20-SOIC

8/8 Transceiver Half IEEE 488 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1261252-SN75160BDWE4 SN75160BDWE4 SN75160BDWE4
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ241L8X - 886839-NC7WZ241L8X - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details