The SN75160BDW is an octal general-purpose interface bus (GPIB) transceiver in a 20-pin SOIC package, designed for bidirectional data communication over single-ended transmission lines and compliant with IEEE Standard 488-1978. It features eight channels with passive-pullup or 3-state driver outputs, 48 mA sink current capability, and 22 ns maximum propagation delay. Power-up and power-down glitch-free operation ensures no bus loading when VCC is 0. The device operates from 0°C to 70°C with a maximum power dissipation of 720 mW. Receiver hysteresis is 650 mV typical, and outputs remain high-impedance when disabled. The pin count and package dimensions confirm it fits standard SOIC-20 footprints.
Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70
Line Transceiver 8TR 8TX 8RX 20-Pin SOIC
Line Transceiver 8TR 8TX 8RX 20-Pin SOIC
Line Transceiver 8TR 8TX 8RX 20-Pin SOIC
8-CH Bus Transceiver, 3-ST/Open Collector, SOIC Product overview: SN75160BDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75160BDW can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 8/8 20SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75160BDW | 6609192 | 6609192P | 710-SN75160BDW | SN75160BDW |
| Product Name | SN75160B Octal General-Purpose Interface Bus Transceiver | Bus Transceivers | Bus Transceivers | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | Transceiver; Transceiver | Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 8 # | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |