Texas Instruments SN75159 Dual Differential Line Driver With 3-State Outputs SN75159D

Description
Dual Differential Line Driver With 3-State Outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Differential Line Driver With 3-State Outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75159 Dual Differential Line Driver With 3-State Outputs - SN75159D - Texas Instruments
Dallas, TX, United States
SN75159 Dual Differential Line Driver With 3-State Outputs
SN75159D
SN75159 Dual Differential Line Driver With 3-State Outputs SN75159D
Dual Differential Line Driver With 3-State Outputs 14-SOIC 0 to 70

Dual Differential Line Driver With 3-State Outputs 14-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75159D - 1256141-SN75159D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75159D
1256141-SN75159D
Interface - Interface - Drivers, Receivers, Transceivers - SN75159D 1256141-SN75159D
Manufacturer: Texas Instruments Win Source Part Number: 1256141-SN75159D Series: 75000 Packaging: Tube Type: Driver Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 2/0 Family Name: SN75159 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): HD29412P; SN75159DR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256141-SN75159D
Series: 75000
Packaging: Tube
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/0
Family Name: SN75159
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): HD29412P; SN75159DR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-SN75159D
Dual SOIC Interface Transceiver IC 710-SN75159D
Dual Differential Line Driver With 3-State Outputs 14-SOIC 0 to 70 Product overview: SN75159D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75159D can be used for catalog matching and distributor lookup.

Dual Differential Line Driver With 3-State Outputs 14-SOIC 0 to 70 Product overview: SN75159D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75159D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN75159D
RS-422 Interface IC SN75159D
RS-422 Interface IC Dual Diff Line Drvr

RS-422 Interface IC Dual Diff Line Drvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75159D 1256141-SN75159D 710-SN75159D SN75159D
Product Name SN75159 Dual Differential Line Driver With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN75159D Dual SOIC Interface Transceiver IC RS-422 Interface IC
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 933DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Port / Bus Expander
Features RoHS
View Details
2 suppliers
CD74ACT541 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT541E - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1038108-32R2210RX-4CL - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers