Texas Instruments SN75158 Dual Differential Line Driver SN75158PSR

Description
Dual Differential Line Driver 8-SO 0 to 70
Request a Quote Datasheet
Description
Dual Differential Line Driver 8-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75158 Dual Differential Line Driver - SN75158PSR - Texas Instruments
Dallas, TX, United States
SN75158 Dual Differential Line Driver
SN75158PSR
SN75158 Dual Differential Line Driver SN75158PSR
Dual Differential Line Driver 8-SO 0 to 70

Dual Differential Line Driver 8-SO 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75158PSR - 082426-SN75158PSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75158PSR
082426-SN75158PSR
Interface - Interface - Drivers, Receivers, Transceivers - SN75158PSR 082426-SN75158PSR
Manufacturer: Texas Instruments Win Source Part Number: 082426-SN75158PSR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082426-SN75158PSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-SN75158PSR
Dual Interface Transceiver IC 710-SN75158PSR
Dual Differential Line Driver 8-SO 0 to 70 Product overview: SN75158PSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75158PSR can be used for catalog matching and distributor lookup.

Dual Differential Line Driver 8-SO 0 to 70 Product overview: SN75158PSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75158PSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75158PSR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75158PSR
Drivers, Receivers, Transceivers SN75158PSR
IC DRIVER 2/0 8SO

IC DRIVER 2/0 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN75158PSR
RS-422 Interface IC SN75158PSR
RS-422 Interface IC Dual Diff Line

RS-422 Interface IC Dual Diff Line

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75158PSR 082426-SN75158PSR 710-SN75158PSR SN75158PSR SN75158PSR
Product Name SN75158 Dual Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - SN75158PSR Dual Interface Transceiver IC Drivers, Receivers, Transceivers RS-422 Interface IC
Device Type Line / Bus Driver Receiver Transceiver Driver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 0 #
Data Rate 10000 kbps 10000 kbps 10000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
DS9638 RS-422 Dual High Speed Differential Line Driver - DS9638CM/NOPB - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Features RoHS
View Details
3 suppliers