Texas Instruments SN75157 Dual Differential Line Receiver SN75157DG4

Description
Dual Differential Line Receiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Differential Line Receiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75157 Dual Differential Line Receiver - SN75157DG4 - Texas Instruments
Dallas, TX, United States
SN75157 Dual Differential Line Receiver
SN75157DG4
SN75157 Dual Differential Line Receiver SN75157DG4
Dual Differential Line Receiver 8-SOIC 0 to 70

Dual Differential Line Receiver 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75157DG4 - 1256136-SN75157DG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75157DG4
1256136-SN75157DG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75157DG4 1256136-SN75157DG4
Manufacturer: Texas Instruments Win Source Part Number: 1256136-SN75157DG4 Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS423 Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 70mV Family Name: SN75157 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UA9637ACJG; SN75157DRG4; Introduction Date: August 01, 2003 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256136-SN75157DG4
Packaging: Tube
Type: Receiver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/2
Receiver Hysteresis: 70mV
Family Name: SN75157
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): UA9637ACJG; SN75157DRG4;
Introduction Date: August 01, 2003
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-SN75157DG4
Dual SOIC Interface Transceiver IC 710-SN75157DG4
Dual Differential Line Receiver 8-SOIC 0 to 70 Product overview: SN75157DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75157DG4 can be used for catalog matching and distributor lookup.

Dual Differential Line Receiver 8-SOIC 0 to 70 Product overview: SN75157DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75157DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN75157DG4
RS-422 Interface IC SN75157DG4
RS-422 Interface IC Dual Differential Line Receiver

RS-422 Interface IC Dual Differential Line Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75157DG4 1256136-SN75157DG4 710-SN75157DG4 SN75157DG4
Product Name SN75157 Dual Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75157DG4 Dual SOIC Interface Transceiver IC RS-422 Interface IC
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
# of Tx 0 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers