Line Driver And Receiver 8-PDIP 0 to 70
Bus Transceiver, 120Kbps, 12V, 8-PDIP, Through Hole Product overview: SN75155P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Through-Hole, 12V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75155P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 030460-SN75155P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 600mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC, TRANSCEIVER RS232, 75155, DIP8; Device Type:Line Driver / Receiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-232 Interface IC Line Driver & Rec
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75155P | 710-SN75155P | 030460-SN75155P | 26AJ9664 | SN75155P |
| Product Name | SN75155 Line Driver And Receiver | Through-Hole 12V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75155P | Ic, Transceiver Rs232, 75155, Dip8; Device Type Texas Instruments | RS-232 Interface IC |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 1 # | ||||
| Data Rate | 400 kbps | 120 kbps | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |