Quadruple Differential Line Receiver 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 065695-SN75154N
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quad 4-Ch Differential Line Receiver 1000Kbps 5V 16-PDIP Product overview: SN75154N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75154N can be used for catalog matching and distributor lookup.
IC, LINE RECEIVER, 5.5V; Device Type:Line Receiver; IC Interface Type:RS232; No. of Drivers:4Drivers; No. of Receivers:4Receivers
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75154N | 065695-SN75154N | 710-SN75154N | 26AJ9663 |
| Product Name | SN75154 Quadruple Differential Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75154N | Quad 5V Interface Transceiver IC | Ic, Line Receiver, 5.5V; Device Type Texas Instruments |
| Device Type | Receiver | Receiver | Transceiver | Receiver |
| Features | RoHS | RoHS | ||
| # of Rx | 4 # | |||
| Data Rate | 1000 kbps | 1000 kbps | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) |