Texas Instruments SN75150 Dual Line Driver SN75150D

Description
Dual Line Driver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Line Driver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75150 Dual Line Driver - SN75150D - Texas Instruments
Dallas, TX, United States
SN75150 Dual Line Driver
SN75150D
SN75150 Dual Line Driver SN75150D
Dual Line Driver 8-SOIC 0 to 70

Dual Line Driver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 12V SOIC Interface Transceiver IC
710-SN75150D
Dual 12V SOIC Interface Transceiver IC 710-SN75150D
Dual Line Driver 20Kbps 12V 8-SOIC Half Duplex Product overview: SN75150D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 12V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75150D can be used for catalog matching and distributor lookup.

Dual Line Driver 20Kbps 12V 8-SOIC Half Duplex Product overview: SN75150D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 12V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75150D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75150D - 1256133-SN75150D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75150D
1256133-SN75150D
Interface - Interface - Drivers, Receivers, Transceivers - SN75150D 1256133-SN75150D
Manufacturer: Texas Instruments Win Source Part Number: 1256133-SN75150D Packaging: Tube Type: Driver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: SN75150 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.8V ~ 13.2V

Manufacturer: Texas Instruments
Win Source Part Number: 1256133-SN75150D
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: SN75150
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10.8V ~ 13.2V

Buy Now
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75150D
RS-232 Interface IC SN75150D
RS-232 Interface IC Dual Line Driver

RS-232 Interface IC Dual Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75150D 710-SN75150D 1256133-SN75150D SN75150D
Product Name SN75150 Dual Line Driver Dual 12V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75150D RS-232 Interface IC
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 0 #
Data Rate 450 kbps 20 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS244 Octal Buffers And Line Drivers With 3-State Outputs - 7705701RA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
CD74AC240 Octal Inverting Buffer/Line Drivers with 3-State Outputs - CD74AC240M96 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
SN74AVC16334 16-Bit Universal Bus Driver With 3-State Outputs - 74AVC16334DGGRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
AM26C31M Quadruple Differential Line Driver - AM26C31MWB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers