Texas Instruments SN75119 Differential Line Transceiver SN75119P

Description
Differential Line Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Differential Line Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75119 Differential Line Transceiver - SN75119P - Texas Instruments
Dallas, TX, United States
SN75119 Differential Line Transceiver
SN75119P
SN75119 Differential Line Transceiver SN75119P
Differential Line Transceiver 8-PDIP 0 to 70

Differential Line Transceiver 8-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75119P - 211963-SN75119P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75119P
211963-SN75119P
Interface - Interface - Drivers, Receivers, Transceivers - SN75119P 211963-SN75119P
Manufacturer: Texas Instruments Win Source Part Number: 211963-SN75119P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211963-SN75119P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75119P
Interface Transceiver IC 710-SN75119P
Differential Line Transceiver 8-PDIP 0 to 70 Product overview: SN75119P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75119P can be used for catalog matching and distributor lookup.

Differential Line Transceiver 8-PDIP 0 to 70 Product overview: SN75119P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75119P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN75119P - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BIPolar, PDIP8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BIPolar, PDIP8

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75119P - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75119P
Drivers, Receivers, Transceivers SN75119P
IC TRANSCEIVER FULL 1/1 8DIP

IC TRANSCEIVER FULL 1/1 8DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75119P 211963-SN75119P 710-SN75119P SN75119P SN75119P
Product Name SN75119 Differential Line Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75119P Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 5405DM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QKA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details