Texas Instruments SN75118 Differential Line Transceiver SN75118N

Description
Differential Line Transceiver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Differential Line Transceiver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75118 Differential Line Transceiver - SN75118N - Texas Instruments
Dallas, TX, United States
SN75118 Differential Line Transceiver
SN75118N
SN75118 Differential Line Transceiver SN75118N
Differential Line Transceiver 16-PDIP 0 to 70

Differential Line Transceiver 16-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75118N - 007512-SN75118N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75118N
007512-SN75118N
Interface - Interface - Drivers, Receivers, Transceivers - SN75118N 007512-SN75118N
Manufacturer: Texas Instruments Win Source Part Number: 007512-SN75118N Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007512-SN75118N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75118N
Interface Transceiver IC 710-SN75118N
Differential Line Transceiver 16-PDIP 0 to 70 Product overview: SN75118N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75118N can be used for catalog matching and distributor lookup.

Differential Line Transceiver 16-PDIP 0 to 70 Product overview: SN75118N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75118N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Transceiver; Ic Interface Type Texas Instruments - 52AH7659 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Transceiver; Ic Interface Type Texas Instruments
52AH7659
Ic, Transceiver; Ic Interface Type Texas Instruments 52AH7659
IC, TRANSCEIVER; IC Interface Type:TTL / CMOS; No. of Drivers:1Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Line, Bus Drive, Receive, Transceiver Type:Differential; Logic Case Style:DIP; No. of Channels:1Channels; RoHS Compliant: Yes

IC, TRANSCEIVER; IC Interface Type:TTL / CMOS; No. of Drivers:1Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Line, Bus Drive, Receive, Transceiver Type:Differential; Logic Case Style:DIP; No. of Channels:1Channels; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75118N 007512-SN75118N 710-SN75118N 52AH7659
Product Name SN75118 Differential Line Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75118N Interface Transceiver IC Ic, Transceiver; Ic Interface Type Texas Instruments
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 1 #
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55114 Dual Differential Line Driver - 5962-88744022A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers