The SN75117P is a differential line transceiver designed for interfacing between TTL-type digital systems and differential data-transmission lines. It operates from a single 5-V power supply and features a 3-state differential line driver and a differential-input line receiver. The driver output is internally connected to the receiver input, making it suitable for party-line or bus-organized systems. The device has a single data input and an enable input, with the receiver providing an output strobe. It is characterized for operation within a temperature range of 0°C to 70°C and is available in an 8-pin PDIP package. The SN75117P does not include options for output connection configurations, line-termination resistors, or receiver frequency-response controls, which may be considerations for specific applications.
Differential Line Transreceiver 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1256123-SN75117P
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: SN75117
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): SN75117D; SN75118D;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BIPolar, PDIP8
Differential Line Transceiver, 5V, 0-70°C, 8-PDIP, Through Hole Product overview: SN75117P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Through-Hole, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75117P can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75117P | 1256123-SN75117P | SN75117P | 710-SN75117P |
| Product Name | SN75117 Differential Line Transreceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75117P | Through-Hole 5V Interface Transceiver IC | |
| Device Type | Receiver | Receiver; Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 1 # |