Dual Differential Driver/Receiver Pairs 16-PDIP -20 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 047133-SN751178N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Differential driver & receiver,SN751178N
Differential driver & receiver,SN751178N
Differential driver & receiver,SN751178N
Dual Differential Driver/Receiver IC, 10Mbps, 5V, 16-PDIP Product overview: SN751178N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN751178N can be used for catalog matching and distributor lookup.
RS422/RS485 TRANSCEIVER, 5.25V DIP16; Device Type:Differential Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC, DIFF LINE DRIVER/REC16-DIP; Device Type:Differential; IC Interface Type:RS422, RS485; No. of Drivers:2Drivers; No. of Receivers:2Receivers
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC TRANSCEIVER FULL 1/1 16DIP
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN751178N | 047133-SN751178N | 1218538 | 4363232 | 710-SN751178N | 60K6921 | 37AJ1207 | SN751178N | SN751178N |
| Product Name | SN751178 Dual Differential Driver/Receiver Pairs | Interface - Interface - Drivers, Receivers, Transceivers - SN751178N | Line Interface ICs | Line Interface ICs | Dual 5V Interface Transceiver IC | Rs422/rs485 Transceiver, 5.25V Dip16; Device Type Texas Instruments | Ic, Diff Line Driver/rec16-Dip; Device Type Texas Instruments | IC DIFF LINE DRIVER/REC16-DIP | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Receiver; Transceiver | Line / Bus Driver; Receiver; Transceiver; Line Transceiver | Line / Bus Driver; Receiver; Transceiver; Line Transceiver | Transceiver | Line / Bus Driver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | 5V | Other; 4.5 V ~ 5.5 V | Other; 4.75V | Other; 4.75V | Other; 4.5V ~ 5.5V | ||||
| # of Tx | 2 # | 2 # | |||||||
| # of Rx | 2 # |