Texas Instruments SN751177 Dual Differential Driver/Receiver Pairs SN751177NSR

Description
Dual Differential Driver/Receiver Pairs 16-SO -20 to 85
Request a Quote Datasheet
Description
Dual Differential Driver/Receiver Pairs 16-SO -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN751177 Dual Differential  Driver/Receiver Pairs - SN751177NSR - Texas Instruments
Dallas, TX, United States
SN751177 Dual Differential Driver/Receiver Pairs
SN751177NSR
SN751177 Dual Differential Driver/Receiver Pairs SN751177NSR
Dual Differential Driver/Receiver Pairs 16-SO -20 to 85

Dual Differential Driver/Receiver Pairs 16-SO -20 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN751177NSR - 030455-SN751177NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN751177NSR
030455-SN751177NSR
Interface - Interface - Drivers, Receivers, Transceivers - SN751177NSR 030455-SN751177NSR
Manufacturer: Texas Instruments Win Source Part Number: 030455-SN751177NSR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 50mV Family Name: SN751177 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN751177N; SN751177NS; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Communications & Networking, Signal Processing, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 030455-SN751177NSR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 50mV
Family Name: SN751177
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN751177N; SN751177NS;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking, Signal Processing, Audio

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Interface Transceiver IC
710-SN751177NSR
Dual 5V SOIC Interface Transceiver IC 710-SN751177NSR
Dual Differential Transceiver, 10Mbps, 5V, SOIC Product overview: SN751177NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN751177NSR can be used for catalog matching and distributor lookup.

Dual Differential Transceiver, 10Mbps, 5V, SOIC Product overview: SN751177NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN751177NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers/receivers, 10Mbps, 4.75-5.25V, Soic-16; Device Type Texas Instruments - 87W8563 - Newark, An Avnet Company
Chicago, IL, United States
Drivers/receivers, 10Mbps, 4.75-5.25V, Soic-16; Device Type Texas Instruments
87W8563
Drivers/receivers, 10Mbps, 4.75-5.25V, Soic-16; Device Type Texas Instruments 87W8563
DRIVERS/RECEIVERS, 10MBPS, 4.75-5.25V, SOIC-16; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC RoHS Compliant: Yes

DRIVERS/RECEIVERS, 10MBPS, 4.75-5.25V, SOIC-16; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC RoHS Compliant: Yes

Supplier's Site
Drivers/rec, 10Mbps, 4.75-5.25V, Soic-16; Device Type Texas Instruments - 26AJ9662 - Newark, An Avnet Company
Chicago, IL, United States
Drivers/rec, 10Mbps, 4.75-5.25V, Soic-16; Device Type Texas Instruments
26AJ9662
Drivers/rec, 10Mbps, 4.75-5.25V, Soic-16; Device Type Texas Instruments 26AJ9662
DRIVERS/REC, 10MBPS, 4.75-5.25V, SOIC-16; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

DRIVERS/REC, 10MBPS, 4.75-5.25V, SOIC-16; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN751177NSR
RS-422/RS-485 Interface IC SN751177NSR
RS-422/RS-485 Interface IC Diff

RS-422/RS-485 Interface IC Diff

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN751177NSR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN751177NSR
Drivers, Receivers, Transceivers SN751177NSR
IC TRANSCEIVER FULL 2/2 16SO

IC TRANSCEIVER FULL 2/2 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN751177NSR 030455-SN751177NSR 710-SN751177NSR 87W8563 26AJ9662 SN751177NSR SN751177NSR
Product Name SN751177 Dual Differential Driver/Receiver Pairs Interface - Interface - Drivers, Receivers, Transceivers - SN751177NSR Dual 5V SOIC Interface Transceiver IC Drivers/receivers, 10Mbps, 4.75-5.25V, Soic-16; Device Type Texas Instruments Drivers/rec, 10Mbps, 4.75-5.25V, Soic-16; Device Type Texas Instruments RS-422/RS-485 Interface IC Drivers, Receivers, Transceivers
Device Type Receiver Receiver; Transceiver Transceiver Receiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V Other; 4.75V Other; 4.75V 5V Other; 4.5V ~ 5.5V
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 100179DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-DS26F31MJ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Tube
View Details
2 suppliers