Dual Differential Driver/Receiver Pairs 16-PDIP -20 to 85
Line Transmitter/Receiver
Line Transmitter/Receiver
Line Transmitter/Receiver
Dual RS-485 Transceiver, 10Mbps, 5V, 2 Tx/2 Rx, PDIP Product overview: SN751177N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN751177N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083482-SN751177N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN751177NSR; SN751177NS;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security
IC TRANSCEIVER FULL 2/2 16DIP
RS-422/RS-485 Interface IC Dual Diff Driver
IC, DRIVER/RECEIVER, DUAL DIFF; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN751177N | 6609167 | 6609167P | 710-SN751177N | 083482-SN751177N | SN751177N | SN751177N | 29AH7705 |
| Product Name | SN751177 Dual Differential Driver/Receiver Pairs | Line Interface ICs | Line Interface ICs | Dual 5V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN751177N | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC | Ic, Driver/receiver, Dual Diff; Device Type Texas Instruments |
| Device Type | Receiver | Receiver; Transmitter; Transceiver; Line Transceiver | Receiver; Transmitter; Transceiver; Line Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | 5V | Other; 4.75V | |||
| # of Tx | 2 # | 2 # | ||||||
| # of Rx | 2 # |