Texas Instruments SN75115 Dual Differential Line Receiver SN75115N

Description
Dual Differential Line Receiver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual Differential Line Receiver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75115 Dual Differential Line Receiver - SN75115N - Texas Instruments
Dallas, TX, United States
SN75115 Dual Differential Line Receiver
SN75115N
SN75115 Dual Differential Line Receiver SN75115N
Dual Differential Line Receiver 16-PDIP 0 to 70

Dual Differential Line Receiver 16-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75115N - 030453-SN75115N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75115N
030453-SN75115N
Interface - Interface - Drivers, Receivers, Transceivers - SN75115N 030453-SN75115N
Manufacturer: Texas Instruments Win Source Part Number: 030453-SN75115N Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Number of Drivers/Receivers: 0/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030453-SN75115N
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Number of Drivers/Receivers: 0/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-SN75115N
Dual Interface Transceiver IC 710-SN75115N
Dual Differential Line Receiver 16-PDIP 0 to 70 Product overview: SN75115N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75115N can be used for catalog matching and distributor lookup.

Dual Differential Line Receiver 16-PDIP 0 to 70 Product overview: SN75115N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75115N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75115N - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75115N
Drivers, Receivers, Transceivers SN75115N
IC RECEIVER 0/2 16DIP

IC RECEIVER 0/2 16DIP

Supplier's Site Datasheet
Ic, Receiver, 5V; Ic Interface Type Texas Instruments - 26AJ9661 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Receiver, 5V; Ic Interface Type Texas Instruments
26AJ9661
Ic, Receiver, 5V; Ic Interface Type Texas Instruments 26AJ9661
IC, RECEIVER, 5V; IC Interface Type:-; No. of Drivers:-; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Audio IC Case Style:DIP; No. of Pins:16Pins; No. of Receivers:2Receivers ; Operating Temperature Max:70°C; Operating RoHS Compliant: Yes

IC, RECEIVER, 5V; IC Interface Type:-; No. of Drivers:-; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Audio IC Case Style:DIP; No. of Pins:16Pins; No. of Receivers:2Receivers; Operating Temperature Max:70°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75115N 030453-SN75115N 710-SN75115N SN75115N 26AJ9661
Product Name SN75115 Dual Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75115N Dual Interface Transceiver IC Drivers, Receivers, Transceivers Ic, Receiver, 5V; Ic Interface Type Texas Instruments
Device Type Receiver Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS
# of Rx 2 #
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) ? to 70 C (? to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-8780901RA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details