Texas Instruments SN75113 Dual Differential Line Driver SN75113N

Description
Dual Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75113 Dual Differential Line Driver - SN75113N - Texas Instruments
Dallas, TX, United States
SN75113 Dual Differential Line Driver
SN75113N
SN75113 Dual Differential Line Driver SN75113N
Dual Differential Line Driver 16-PDIP 0 to 70

Dual Differential Line Driver 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-SN75113N
Dual Interface Transceiver IC 710-SN75113N
Dual Differential Line Driver 16-PDIP 0 to 70 Product overview: SN75113N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75113N can be used for catalog matching and distributor lookup.

Dual Differential Line Driver 16-PDIP 0 to 70 Product overview: SN75113N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75113N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Differential Line Driver, Dual, 13Ns, Dip-16; Ic Interface Type Texas Instruments - 62K3468 - Newark, An Avnet Company
Chicago, IL, United States
Differential Line Driver, Dual, 13Ns, Dip-16; Ic Interface Type Texas Instruments
62K3468
Differential Line Driver, Dual, 13Ns, Dip-16; Ic Interface Type Texas Instruments 62K3468
DIFFERENTIAL LINE DRIVER, DUAL, 13NS, DIP-16; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:-; Device Type:Differential Line Driver; Driver Case Style:DIP; Filter Terminals:Through Hole; No. of Pins:16Pins RoHS Compliant: Yes

DIFFERENTIAL LINE DRIVER, DUAL, 13NS, DIP-16; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:-; Device Type:Differential Line Driver; Driver Case Style:DIP; Filter Terminals:Through Hole; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site
Ic, Line Driver, Dual, Diff; Ic Interface Type Texas Instruments - 26AJ9660 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Line Driver, Dual, Diff; Ic Interface Type Texas Instruments
26AJ9660
Ic, Line Driver, Dual, Diff; Ic Interface Type Texas Instruments 26AJ9660
IC, LINE DRIVER, DUAL, DIFF; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Device Type:Line; No. of Pins:16Pins; Operating Temperature Max:70°C; Operating Temperature Min:0°C; RoHS Compliant: Yes

IC, LINE DRIVER, DUAL, DIFF; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Device Type:Line; No. of Pins:16Pins; Operating Temperature Max:70°C; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75113N 710-SN75113N 62K3468 26AJ9660
Product Name SN75113 Dual Differential Line Driver Dual Interface Transceiver IC Differential Line Driver, Dual, 13Ns, Dip-16; Ic Interface Type Texas Instruments Ic, Line Driver, Dual, Diff; Ic Interface Type Texas Instruments
Device Type Line / Bus Driver Transceiver
Features RoHS RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type PDIP,SO PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
SN54HC04-SP Hex Inverters - 5962-8409801VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details