Texas Instruments SN75110A Dual Line Driver SN75110AN

Description
Dual Line Driver 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual Line Driver 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75110A Dual Line Driver - SN75110AN - Texas Instruments
Dallas, TX, United States
SN75110A Dual Line Driver
SN75110AN
SN75110A Dual Line Driver SN75110AN
Dual Line Driver 14-PDIP 0 to 70

Dual Line Driver 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-SN75110AN
Dual Interface Transceiver IC 710-SN75110AN
Dual Line Driver 14-PDIP 0 to 70 Product overview: SN75110AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75110AN can be used for catalog matching and distributor lookup.

Dual Line Driver 14-PDIP 0 to 70 Product overview: SN75110AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75110AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75110AN - 065686-SN75110AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75110AN
065686-SN75110AN
Interface - Interface - Drivers, Receivers, Transceivers - SN75110AN 065686-SN75110AN
Manufacturer: Texas Instruments Win Source Part Number: 065686-SN75110AN Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065686-SN75110AN
Packaging: Tube/Rail
Mounting: Through Hole
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75110AN 710-SN75110AN 065686-SN75110AN
Product Name SN75110A Dual Line Driver Dual Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75110AN
Device Type Line / Bus Driver Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31CDR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
 - 74F373LC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type CQCC20
View Details
IC CONTROLLER FASTCHRGE 16-DIP - 815-BQ2004EPNG4 - Utmel Electronic Limited
Specs
Device Type CardBus Controller
Features RoHS
Supply Voltage 5V; Other; 5V
View Details
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details