Texas Instruments SN75107A Dual Line Receiver SN75107AD

Description
Dual Line Receiver 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Line Receiver 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75107A Dual Line Receiver - SN75107AD - Texas Instruments
Dallas, TX, United States
SN75107A Dual Line Receiver
SN75107AD
SN75107A Dual Line Receiver SN75107AD
Dual Line Receiver 14-SOIC 0 to 70

Dual Line Receiver 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-SN75107AD
Dual SOIC Interface Transceiver IC 710-SN75107AD
Dual Line Receiver 14-SOIC 0 to 70 Product overview: SN75107AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75107AD can be used for catalog matching and distributor lookup.

Dual Line Receiver 14-SOIC 0 to 70 Product overview: SN75107AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75107AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75107AD - 042796-SN75107AD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75107AD
042796-SN75107AD
Interface - Interface - Drivers, Receivers, Transceivers - SN75107AD 042796-SN75107AD
Manufacturer: Texas Instruments Win Source Part Number: 042796-SN75107AD Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042796-SN75107AD
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual Line Receiver/linear, Interface; Msl Texas Instruments - 52AH7658 - Newark, An Avnet Company
Chicago, IL, United States
Dual Line Receiver/linear, Interface; Msl Texas Instruments
52AH7658
Dual Line Receiver/linear, Interface; Msl Texas Instruments 52AH7658
DUAL LINE RECEIVER/LINEAR, INTERFACE; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DUAL LINE RECEIVER/LINEAR, INTERFACE; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75107AD 710-SN75107AD 042796-SN75107AD 52AH7658
Product Name SN75107A Dual Line Receiver Dual SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75107AD Dual Line Receiver/linear, Interface; Msl Texas Instruments
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VCA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34P3216A-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8684801CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details