Texas Instruments SN74VMEH22501A 8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs SN74VMEH22501ADGVR

Description
8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs 48-TVSOP -40 to 85
Request a Quote
Description
8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs 48-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74VMEH22501A is an 8-bit universal bus transceiver that includes two integral 1-bit bus transceivers, designed for operation at 3.3 V with 5-V tolerant inputs. This device supports multiple modes of data transfer, including transparent, latched, and clocked modes, making it versatile for various applications. It features a split LVTTL port that provides a feedback path for control and diagnostics monitoring, enhancing system reliability. The transceiver is compliant with VME64, 2eVME, and 2eSST protocols, making it suitable for high-speed backplane communication. It is optimized for driving large capacitive loads and includes active bus-hold circuitry to maintain valid logic states on unused inputs. The device is specified for live insertion applications, with features such as I_{off} protection and power-up 3-state outputs to prevent driver conflicts during power transitions. Operating over a temperature range of -40°C to 85°C, the SN74VMEH22501A is designed for robust performance in demanding environments. Its flow-through architecture simplifies PCB layout, and the distributed V_{CC} and GND pins help minimize high-speed switching noise. This product is available in a 48-pin TVSOP package, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The SN74VMEH22501A is an 8-bit universal bus transceiver that includes two integral 1-bit bus transceivers, designed for operation at 3.3 V with 5-V tolerant inputs. This device supports multiple modes of data transfer, including transparent, latched, and clocked modes, making it versatile for various applications. It features a split LVTTL port that provides a feedback path for control and diagnostics monitoring, enhancing system reliability. The transceiver is compliant with VME64, 2eVME, and 2eSST protocols, making it suitable for high-speed backplane communication. It is optimized for driving large capacitive loads and includes active bus-hold circuitry to maintain valid logic states on unused inputs. The device is specified for live insertion applications, with features such as I_{off} protection and power-up 3-state outputs to prevent driver conflicts during power transitions. Operating over a temperature range of -40°C to 85°C, the SN74VMEH22501A is designed for robust performance in demanding environments. Its flow-through architecture simplifies PCB layout, and the distributed V_{CC} and GND pins help minimize high-speed switching noise. This product is available in a 48-pin TVSOP package, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
SN74VMEH22501A 8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs - SN74VMEH22501ADGVR - Texas Instruments
Dallas, TX, United States
SN74VMEH22501A 8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs
SN74VMEH22501ADGVR
SN74VMEH22501A 8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs SN74VMEH22501ADGVR
8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs 48-TVSOP -40 to 85

8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs 48-TVSOP -40 to 85

Buy Now Datasheet
Universal Bus Functions - 296-17566-6-ND - DigiKey
Thief River Falls, MN, United States
Universal Bus Functions
296-17566-6-ND
Universal Bus Functions 296-17566-6-ND
Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TVSOP

Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TVSOP

Buy Now Datasheet
Universal Bus Functions - 296-17566-1-ND - DigiKey
Thief River Falls, MN, United States
Universal Bus Functions
296-17566-1-ND
Universal Bus Functions 296-17566-1-ND
Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TVSOP

Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TVSOP

Buy Now Datasheet
Universal Bus Functions - 296-17566-2-ND - DigiKey
Thief River Falls, MN, United States
Universal Bus Functions
296-17566-2-ND
Universal Bus Functions 296-17566-2-ND
Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TVSOP

Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TVSOP

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
725-SN74VMEH22501ADGVR
3.3V Interface Transceiver IC 725-SN74VMEH22501ADGVR
10-Bit 3-State Bus Transceiver, CMOS, 3.3V, 48-Pin TFSOP Product overview: SN74VMEH22501ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74VMEH22501ADG VR can be used for catalog matching and distributor lookup.

10-Bit 3-State Bus Transceiver, CMOS, 3.3V, 48-Pin TFSOP Product overview: SN74VMEH22501ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74VMEH22501ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Universal Bus Functions - SN74VMEH22501ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Universal Bus Functions
SN74VMEH22501ADGVR
Universal Bus Functions SN74VMEH22501ADGVR
Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TVSOP

Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TVSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74VMEH22501ADGVR 296-17566-6-ND 725-SN74VMEH22501ADGVR SN74VMEH22501ADGVR
Product Name SN74VMEH22501A 8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs Universal Bus Functions 3.3V Interface Transceiver IC Universal Bus Functions
Technology VME
Device Type Transceiver Transceiver Line / Bus Controller
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31QDG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CD74ACT244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT244MG4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details