Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74TVC3010DWR

Description
Win Source Part Number: 1101619-SN74TVC3010D WR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Voltage Clamp Number of Bits: 10 Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74ABT652ADWR; SN74ABT646ADWR; SN74ABT2827DWR; 74ABT821D,602; 74LVTH543WM; 74LVXC3245WM; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74TVC3010DWRE4,-S N74TVC3010DWRG4,296- 23293-2-NDR,-296-232 93-1-NDR,296-23293-2 ,-SN74TVC3010DWRE4-N DR,SN74TVC3010DWRE4, 296-23293-1,-296-232 93-1-ND,296-23293-6, 296-23293-1-NDR,296- 23293-6-NDR,SN74TVC3 010DWR-ND,-SN74TVC30 10DWR-NDR,2156-SN74T VC3010DWR,SN74TVC301 0DWRG4,SN74TVC3010DW RG4-ND,TEXTISSN74TVC 3010DWR,-SN74TVC3010 DWRG4-NDR,SN74TVC301 0DWRE4-ND Base Product Number: 74TVC3010
Request a Quote Datasheet
Description
Win Source Part Number: 1101619-SN74TVC3010D WR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Voltage Clamp Number of Bits: 10 Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74ABT652ADWR; SN74ABT646ADWR; SN74ABT2827DWR; 74ABT821D,602; 74LVTH543WM; 74LVXC3245WM; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74TVC3010DWRE4,-S N74TVC3010DWRG4,296- 23293-2-NDR,-296-232 93-1-NDR,296-23293-2 ,-SN74TVC3010DWRE4-N DR,SN74TVC3010DWRE4, 296-23293-1,-296-232 93-1-ND,296-23293-6, 296-23293-1-NDR,296- 23293-6-NDR,SN74TVC3 010DWR-ND,-SN74TVC30 10DWR-NDR,2156-SN74T VC3010DWR,SN74TVC301 0DWRG4,SN74TVC3010DW RG4-ND,TEXTISSN74TVC 3010DWR,-SN74TVC3010 DWRG4-NDR,SN74TVC301 0DWRE4-ND Base Product Number: 74TVC3010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1101619-SN74TVC3010DWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1101619-SN74TVC3010DWR
Integrated Circuits (ICs) - Logic - Specialty Logic 1101619-SN74TVC3010DWR
Win Source Part Number: 1101619-SN74TVC3010D WR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Voltage Clamp Number of Bits: 10 Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74ABT652ADWR; SN74ABT646ADWR; SN74ABT2827DWR; 74ABT821D,602; 74LVTH543WM; 74LVXC3245WM; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74TVC3010DWRE4,-S N74TVC3010DWRG4,296- 23293-2-NDR,-296-232 93-1-NDR,296-23293-2 ,-SN74TVC3010DWRE4-N DR,SN74TVC3010DWRE4, 296-23293-1,-296-232 93-1-ND,296-23293-6, 296-23293-1-NDR,296- 23293-6-NDR,SN74TVC3 010DWR-ND,-SN74TVC30 10DWR-NDR,2156-SN74T VC3010DWR,SN74TVC301 0DWRG4,SN74TVC3010DW RG4-ND,TEXTISSN74TVC 3010DWR,-SN74TVC3010 DWRG4-NDR,SN74TVC301 0DWRE4-ND Base Product Number: 74TVC3010

Win Source Part Number: 1101619-SN74TVC3010DWR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Voltage Clamp
Number of Bits: 10
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74ABT652ADWR; SN74ABT646ADWR; SN74ABT2827DWR; 74ABT821D,602; 74LVTH543WM; 74LVXC3245WM;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74TVC3010DWRE4,-SN74TVC3010DWRG4,296-23293-2-NDR,-296-23293-1-NDR,296-23293-2,-SN74TVC3010DWRE4-NDR,SN74TVC3010DWRE4,296-23293-1,-296-23293-1-ND,296-23293-6,296-23293-1-NDR,296-23293-6-NDR,SN74TVC3010DWR-ND,-SN74TVC3010DWR-NDR,2156-SN74TVC3010DWR,SN74TVC3010DWRG4,SN74TVC3010DWRG4-ND,TEXTISSN74TVC3010DWR,-SN74TVC3010DWRG4-NDR,SN74TVC3010DWRE4-ND
Base Product Number: 74TVC3010

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
703-SN74TVC3010DWR
SOIC Logic IC 703-SN74TVC3010DWR
6.5-V, 1:1 (SPST), 10-channel voltage clamp 24-SOIC -40 to 85 Product overview: SN74TVC3010DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC3010DWR can be used for catalog matching and distributor lookup.

6.5-V, 1:1 (SPST), 10-channel voltage clamp 24-SOIC -40 to 85 Product overview: SN74TVC3010DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC3010DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1101619-SN74TVC3010DWR 703-SN74TVC3010DWR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic SOIC Logic IC
Gate Type Voltage Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4030BDC - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 9.2 ns
Operating Temperature -40 C (-40 F)
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2138997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details