Texas Instruments SOIC Logic IC SN74TVC3010DW

Description
6.5-V, 1:1 (SPST), 10-channel voltage clamp 24-SOIC -40 to 85 Product overview: SN74TVC3010DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC3010DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.5-V, 1:1 (SPST), 10-channel voltage clamp 24-SOIC -40 to 85 Product overview: SN74TVC3010DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC3010DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Logic IC
703-SN74TVC3010DW
SOIC Logic IC 703-SN74TVC3010DW
6.5-V, 1:1 (SPST), 10-channel voltage clamp 24-SOIC -40 to 85 Product overview: SN74TVC3010DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC3010DW can be used for catalog matching and distributor lookup.

6.5-V, 1:1 (SPST), 10-channel voltage clamp 24-SOIC -40 to 85 Product overview: SN74TVC3010DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC3010DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SN74TVC3010DW - 798538-SN74TVC3010DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74TVC3010DW
798538-SN74TVC3010DW
Logic - Logic - Specialty Logic - SN74TVC3010DW 798538-SN74TVC3010DW
Manufacturer: Texas Instruments Win Source Part Number: 798538-SN74TVC3010DW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Voltage Clamp Resolution: 10 Family Name: SN74TVC3010 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): SN74TVC3010DGVRE4; SN74TVC3010DBQRE4 ; SN74TVC3010PWRG4; SN74TVC3010DBQ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798538-SN74TVC3010DW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Voltage Clamp
Resolution: 10
Family Name: SN74TVC3010
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): SN74TVC3010DGVRE4; SN74TVC3010DBQRE4 ; SN74TVC3010PWRG4; SN74TVC3010DBQ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74TVC3010DW 798538-SN74TVC3010DW
Product Name SOIC Logic IC Logic - Logic - Specialty Logic - SN74TVC3010DW
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 5420/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
2-input NOR gate - 74AHCT1G02GW,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - 5962-8683101CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic Gates - 9210256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details