Texas Instruments Logic - Logic - Specialty Logic - SN74TVC3010DGVR SN74TVC3010DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030443-SN74TVC3010DG VR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Voltage Clamp Number of Bits: 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TVSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030443-SN74TVC3010DG VR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Voltage Clamp Number of Bits: 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TVSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74TVC3010DGVR - 030443-SN74TVC3010DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74TVC3010DGVR
030443-SN74TVC3010DGVR
Logic - Logic - Specialty Logic - SN74TVC3010DGVR 030443-SN74TVC3010DGVR
Manufacturer: Texas Instruments Win Source Part Number: 030443-SN74TVC3010DG VR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Voltage Clamp Number of Bits: 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TVSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030443-SN74TVC3010DGVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Voltage Clamp
Number of Bits: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TVSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
6.5-V, 1:1 (SPST), 10-channel voltage clamp 24-TVSOP -40 to 85 Product overview: SN74TVC3010DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC3010DGVR can be used for catalog matching and distributor lookup.

6.5-V, 1:1 (SPST), 10-channel voltage clamp 24-TVSOP -40 to 85 Product overview: SN74TVC3010DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC3010DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 030443-SN74TVC3010DGVR 703-SN74TVC3010DGVR
Product Name Logic - Logic - Specialty Logic - SN74TVC3010DGVR Logic IC
Gate Type Voltage Clamp
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Inverters ICs - 7989109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 999489-74AHCT14D,118 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details