Manufacturer: Texas Instruments
Win Source Part Number: 1256095-SN74TVC3010D
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Voltage Clamp
Resolution: 10
Family Name: SN74TVC3010
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 24-SSOP/QSOP
Alternative Parts (Cross-Reference): SN74TVC3010DWE4; SN74TVC3010DWG4; SN74TVC3010DWRG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
6.5-V, 1:1 (SPST), 10-channel voltage clamp 24-SSOP -40 to 85 Product overview: SN74TVC3010DBQR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC3010DBQR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1256095-SN74TVC3010DBQR | 703-SN74TVC3010DBQR |
| Product Name | Logic - Logic - Specialty Logic - SN74TVC3010DBQR | SSOP Logic IC |
| Gate Type | Voltage Clamp |