13-Bit to 26-Bit Registered Buffer with SSTL_2 Inputs and Outputs 56-VQFN 0 to 70
13-Bit Registered Buffer IC, 500MHz, CMOS, VQFN Product overview: SN74SSTVF16859S8 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, VQFN, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTVF16859S8
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SN74SSTVF16859S8 | 703-SN74SSTVF16859S8 |
| Product Name | SN74SSTVF16859 13-Bit to 26-Bit Registered Buffer with SSTL_2 Inputs and Outputs | 500MHz VQFN Logic IC |
| Gate Type | Buffer/Driver | Buffer/Driver; Buffer |
| Supply Voltage | 2.5V | 2.7V |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) |