Texas Instruments 200MHz Logic IC SN74SSTV32877GKER

Description
26-Bit 200MHz CMOS Shift Register, 3-STATE Output, LFBGA Product overview: SN74SSTV32877GKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTV32877GKE R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
26-Bit 200MHz CMOS Shift Register, 3-STATE Output, LFBGA Product overview: SN74SSTV32877GKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTV32877GKE R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MHz Logic IC
703-SN74SSTV32877GKER
200MHz Logic IC 703-SN74SSTV32877GKER
26-Bit 200MHz CMOS Shift Register, 3-STATE Output, LFBGA Product overview: SN74SSTV32877GKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTV32877GKE R can be used for catalog matching and distributor lookup.

26-Bit 200MHz CMOS Shift Register, 3-STATE Output, LFBGA Product overview: SN74SSTV32877GKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTV32877GKER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256211-SN74SSTV32877GKER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256211-SN74SSTV32877GKER
Integrated Circuits (ICs) - Logic - Specialty Logic 1256211-SN74SSTV32877GKER
Win Source Part Number: 1256211-SN74SSTV3287 7GKER Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74SSTV Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 26 Supply Voltage: 2.3V ~ 2.7V Package / Case: 96-LFBGA Supplier Device Package: 96-LFBGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13306-2R,-296-13 306-1,296-13306-1R,- SN74SSTV32877GKERR,T EXTISSN74SSTV32877GK ER,296-13306-2,-296- 13306-1,296-13306-1, 2156-SN74SSTV32877GK ER,2156-SN74SSTV3287 7GKER-TITR Base Product Number: SN74SST Product Status: Obsolete

Win Source Part Number: 1256211-SN74SSTV32877GKER
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74SSTV
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 26
Supply Voltage: 2.3V ~ 2.7V
Package / Case: 96-LFBGA
Supplier Device Package: 96-LFBGA (13.5x5.5)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-13306-2R,-296-13306-1,296-13306-1R,-SN74SSTV32877GKERR,TEXTISSN74SSTV32877GKER,296-13306-2,-296-13306-1,296-13306-1,2156-SN74SSTV32877GKER,2156-SN74SSTV32877GKER-TITR
Base Product Number: SN74SST
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74SSTV32877GKER 1256211-SN74SSTV32877GKER
Product Name 200MHz Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Buffer Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.7V
Inputs 26
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input AND - MYXAP54RHC08/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
2-input AND gate - 74AHC1G08GZYL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers