Texas Instruments 500MHz Logic IC SN74SSTU32864DZKER

Description
25-Bit 500MHz SSTL_18 Registered Buffer LFBGA Product overview: SN74SSTU32864DZKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTU32864DZK ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25-Bit 500MHz SSTL_18 Registered Buffer LFBGA Product overview: SN74SSTU32864DZKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTU32864DZK ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500MHz Logic IC
703-SN74SSTU32864DZKER
500MHz Logic IC 703-SN74SSTU32864DZKER
25-Bit 500MHz SSTL_18 Registered Buffer LFBGA Product overview: SN74SSTU32864DZKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTU32864DZK ER can be used for catalog matching and distributor lookup.

25-Bit 500MHz SSTL_18 Registered Buffer LFBGA Product overview: SN74SSTU32864DZKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTU32864DZKER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SN74SSTU32864DZKER - 065673-SN74SSTU32864DZKER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74SSTU32864DZKER
065673-SN74SSTU32864DZKER
Logic - Logic - Specialty Logic - SN74SSTU32864DZKER 065673-SN74SSTU32864DZKER
Manufacturer: Texas Instruments Win Source Part Number: 065673-SN74SSTU32864 DZKER Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-PBGA MICROSTAR (13.6x5.6) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065673-SN74SSTU32864DZKER
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Bits: 25, 14
Supply Voltage: 1.7 V to 1.9 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 96-PBGA MICROSTAR (13.6x5.6)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74SSTU32864DZKER 065673-SN74SSTU32864DZKER
Product Name 500MHz Logic IC Logic - Logic - Specialty Logic - SN74SSTU32864DZKER
Gate Type Buffer/Driver; Buffer
Supply Voltage 1.9V
Inputs 25
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4071BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Quad 2-input OR gate - 74AHC32D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
9 suppliers
Gates and Inverters - 54LS02FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details