Nexperia B.V. Quad 2-input OR gate 74AHC32D,118

Description
The 74AHC32; 74AHCT32 is a quad 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC32: CMOS level For 74AHCT32: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC32; 74AHCT32 is a quad 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC32: CMOS level For 74AHCT32: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input OR gate - 74AHC32D,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input OR gate
74AHC32D,118
Quad 2-input OR gate 74AHC32D,118
The 74AHC32; 74AHCT32 is a quad 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC32: CMOS level For 74AHCT32: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC32; 74AHCT32 is a quad 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Input levels:
    • For 74AHC32: CMOS level
    • For 74AHCT32: TTL level
  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AHC32D,118 - 803996-74AHC32D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHC32D,118
803996-74AHC32D,118
Logic - Logic - Gates and Inverters - 74AHC32D,118 803996-74AHC32D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 803996-74AHC32D,118 Packaging: Reel Mounting Style: SMD Number of Circuits: 4 Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF Part Number Series: 74AHC32

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 803996-74AHC32D,118
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF
Part Number Series: 74AHC32

Buy Now
Gates and Inverters - 1727-3992-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3992-1-ND
Gates and Inverters 1727-3992-1-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-3992-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3992-2-ND
Gates and Inverters 1727-3992-2-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-3992-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3992-6-ND
Gates and Inverters 1727-3992-6-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
 - 74AHC32D,118 - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHC Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AHC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-74AHC32D,118
Quad SOIC Logic IC 705-74AHC32D,118
74AHC32; 74AHCT32 - Quad 2-input OR gate SOIC 14-Pin Product overview: 74AHC32D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC32D,118 can be used for catalog matching and distributor lookup.

74AHC32; 74AHCT32 - Quad 2-input OR gate SOIC 14-Pin Product overview: 74AHC32D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC32D,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2215 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2215
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2215
OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Gates and Inverters - 74AHC32D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC32D,118
Gates and Inverters 74AHC32D,118
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74AHC32D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC32D,118
Logic - Gates and Inverters 74AHC32D,118
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site Datasheet
IC GATE OR 4CH 2-INP 14SO - 554-74AHC32D,118 - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 4CH 2-INP 14SO
554-74AHC32D,118
IC GATE OR 4CH 2-INP 14SO 554-74AHC32D,118
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC32D,118 803996-74AHC32D,118 1727-3992-1-ND 74AHC32D,118 705-74AHC32D,118 74AH2215 74AHC32D,118 74AHC32D,118 554-74AHC32D,118
Product Name Quad 2-input OR gate Logic - Logic - Gates and Inverters - 74AHC32D,118 Gates and Inverters Quad SOIC Logic IC Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia Gates and Inverters Logic - Gates and Inverters IC GATE OR 4CH 2-INP 14SO
Gate Type OR NOT; OR; OR Gate OR OR OR OR; OR Gate NOT; OR OR
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5V; 5V
IC Package Type Other; SOT108-1 SOT108-1 SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SOT108 SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154, 3.90mm Width)
Inputs 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

2-input NAND gate - 74AHC1G00GW,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Quad 2-input EXCLUSIVE-OR gate - 74AHC86PW,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
9 suppliers
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
8-input NAND gate - 74AHC30PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers