JEDEC SSTE32882 Compliant Low Power 28-Bit to 56-Bit Registered Buffer with Address-Parity Test 176-NFBGA 0 to 85
Registered Buffer Single-Element 28-CH 176-Pin NFBGA T/R Product overview: SN74SSQEC32882ZALR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSQEC32882ZA
Manufacturer: Texas Instruments
Win Source Part Number: 1256085-SN74SSQEC328
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 85°C
Package: 176-TFBGA
Mounting: SMD
Supply Voltage: 1.25V, 1.35V, 1.5V
Resolution: 28, 56
Family Name: SN74SSQEC32882
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 176-NFBGA (13.5x8)
Introduction Date: November 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74SSQEC32882ZALR | 703-SN74SSQEC32882ZALR | 1256085-SN74SSQEC32882ZALR |
| Product Name | SN74SSQEC32882 JEDEC SSTE32882 Compliant Low Power 28-Bit to 56-Bit Registered Buffer with Address-Parity Test | Logic IC | Logic - Logic - Specialty Logic - SN74SSQEC32882ZALR |
| Gate Type | Buffer/Driver | Buffer/Driver; Buffer |