Dual 2-wide 2-input AND-OR-Invert Gates 14-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74S51NE4 |
| Product Name | SN74S51 Dual 2-wide 2-input AND-OR-Invert Gates |
| Gate Type | OR |
| Supply Voltage | 5V; 5 |
| Logic Family | S |
| Propagation Delay | 22 ns |